Rubycon Corporation Aluminum Electrolytic Capacitors 35SEV2200M18X21.5

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-35SEV2200M18X21.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35SEV2200M18X21.5CT-ND
Aluminum Electrolytic Capacitors 1189-35SEV2200M18X21.5CT-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35SEV2200M18X21.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35SEV2200M18X21.5DKR-ND
Aluminum Electrolytic Capacitors 1189-35SEV2200M18X21.5DKR-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35SEV2200M18X21.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35SEV2200M18X21.5TR-ND
Aluminum Electrolytic Capacitors 1189-35SEV2200M18X21.5TR-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340393-35SEV2200M18X21.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340393-35SEV2200M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 1340393-35SEV2200M18X21.5
Win Source Part Number: 1340393-35SEV2200M18 X21.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: SEV Package: Tape & Reel Size / Dimension: 0.709" Dia (18.00mm) Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.55 A @ 120 Hz Ripple Current @ High Frequency: 1.7825 A @ 10 kHz

Win Source Part Number: 1340393-35SEV2200M18X21.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: SEV
Package: Tape & Reel
Size / Dimension: 0.709" Dia (18.00mm)
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 75
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.55 A @ 120 Hz
Ripple Current @ High Frequency: 1.7825 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 35SEV2200M18X21.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
35SEV2200M18X21.5
Aluminum Electrolytic Capacitors 35SEV2200M18X21.5
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-35SEV2200M18X21.5CT-ND 1189-35SEV2200M18X21.5DKR-ND 1340393-35SEV2200M18X21.5 35SEV2200M18X21.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details