Rubycon Corporation Aluminum Capacitors - 35RX303300M18X35.5 35RX303300M18X35.5

Description
Manufacturer: Rubycon Win Source Part Number: 777853-35RX303300M18 X35.5 Series: RX30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Applications: Automotive Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 4000 Hrs @ 130°C Polarization: Polar Family Name: RX30 Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 2.24A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 1.476" (37.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): UPR1V332MHH; 860010580023; SE035M3300B7S-1836; RSH-35V332MA86; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 777853-35RX303300M18 X35.5 Series: RX30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Applications: Automotive Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 4000 Hrs @ 130°C Polarization: Polar Family Name: RX30 Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 2.24A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 1.476" (37.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): UPR1V332MHH; 860010580023; SE035M3300B7S-1836; RSH-35V332MA86; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 35RX303300M18X35.5 - 777853-35RX303300M18X35.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 35RX303300M18X35.5
777853-35RX303300M18X35.5
Aluminum Capacitors - 35RX303300M18X35.5 777853-35RX303300M18X35.5
Manufacturer: Rubycon Win Source Part Number: 777853-35RX303300M18 X35.5 Series: RX30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C Package: Radial, Can Applications: Automotive Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 4000 Hrs @ 130°C Polarization: Polar Family Name: RX30 Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 2.24A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 1.476" (37.50mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): UPR1V332MHH; 860010580023; SE035M3300B7S-1836; RSH-35V332MA86; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 777853-35RX303300M18X35.5
Series: RX30
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 130°C
Package: Radial, Can
Applications: Automotive
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 28 mOhm
Lifetime @ Temp.: 4000 Hrs @ 130°C
Polarization: Polar
Family Name: RX30
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - Low Frequency: 2.24A @ 120Hz
Ripple Current - High Frequency: 2.8A @ 100kHz
Height - Seated (Maximum): 1.476" (37.50mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): UPR1V332MHH; 860010580023; SE035M3300B7S-1836; RSH-35V332MA86;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1285-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1285-ND
Aluminum Electrolytic Capacitors 1189-1285-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35RX303300M18X35.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35RX303300M18X35.5
Capacitors - Aluminum Electrolytic Capacitors 35RX303300M18X35.5
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 3300 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2333 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 3300 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
39K2333
Aluminium Electrolytic Capacitor, Rx30 Series, 3300 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 39K2333
Aluminium Electrolytic Capacitor, RX30 Series, 3300 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 3300 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 777853-35RX303300M18X35.5 1189-1285-ND 35RX303300M18X35.5 39K2333
Product Name Aluminum Capacitors - 35RX303300M18X35.5 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 3300 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers