Rubycon Corporation 1000uF 35V 1.43A Capacitor 35RX301000M12.5X25

Description
1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.43A Ripple Product overview: 35RX301000M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35RX301000M12.5X2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.43A Ripple Product overview: 35RX301000M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35RX301000M12.5X2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 35V 1.43A Capacitor
58-35RX301000M12.5X25
1000uF 35V 1.43A Capacitor 58-35RX301000M12.5X25
1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.43A Ripple Product overview: 35RX301000M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35RX301000M12.5X2 5 can be used for catalog matching and distributor lookup.

1000uF 35V Aluminum Electrolytic Capacitor, Radial, 1.43A Ripple Product overview: 35RX301000M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35RX301000M12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35RX301000M12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35RX301000M12.5X25-ND
Aluminum Electrolytic Capacitors 35RX301000M12.5X25-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357829-35RX301000M12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357829-35RX301000M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1357829-35RX301000M12.5X25
Win Source Part Number: 1357829-35RX301000M1 2.5X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: RX30 Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 4000 Hrs @ 130°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.073 A @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 40 mOhms

Win Source Part Number: 1357829-35RX301000M12.5X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: RX30
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 4000 Hrs @ 130°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 1.073 A @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 40 mOhms

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Rx30 Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2329 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K2329
Aluminium Electrolytic Capacitor, Rx30 Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K2329
Aluminium Electrolytic Capacitor, RX30 Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35RX301000M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35RX301000M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 35RX301000M12.5X25
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 35RX301000M12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35RX301000M12.5X25
Aluminum Electrolytic Capacitors 35RX301000M12.5X25
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site Datasheet
RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded - 683-35RX301000M12.5X25 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded
683-35RX301000M12.5X25
RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded 683-35RX301000M12.5X25
RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded

RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35RX301000M12.5X25 35RX301000M12.5X25-ND 1357829-35RX301000M12.5X25 39K2329 35RX301000M12.5X25 35RX301000M12.5X25 683-35RX301000M12.5X25
Product Name 1000uF 35V 1.43A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors RUBYCON 35RX301000M12.5X25 Electrolytic Capacitor, Miniature, RX30 Series, 1000 F,20%, 35 V, 12.5 mm, Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details