Rubycon Corporation 270UF 35V Capacitor 35PZF270MT810X9

Description
CAP ALUM POLY HYB 270UF 35V T/H Product overview: 35PZF270MT810X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PZF270MT810X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY HYB 270UF 35V T/H Product overview: 35PZF270MT810X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PZF270MT810X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270UF 35V Capacitor
69-35PZF270MT810X9
270UF 35V Capacitor 69-35PZF270MT810X9
CAP ALUM POLY HYB 270UF 35V T/H Product overview: 35PZF270MT810X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PZF270MT810X9 can be used for catalog matching and distributor lookup.

CAP ALUM POLY HYB 270UF 35V T/H Product overview: 35PZF270MT810X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35PZF270MT810X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1189-35PZF270MT810X9CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PZF270MT810X9CT-ND
Aluminum - Polymer Capacitors 1189-35PZF270MT810X9CT-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-35PZF270MT810X9TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-35PZF270MT810X9TR-ND
Aluminum - Polymer Capacitors 1189-35PZF270MT810X9TR-ND
270µF 35V Aluminum - Polymer Capacitors Radial, Can 20mOhm 4000 Hrs @ 125°C

270µF 35V Aluminum - Polymer Capacitors Radial, Can 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359503-35PZF270MT810X9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359503-35PZF270MT810X9
Capacitors - Aluminum - Polymer Capacitors 1359503-35PZF270MT810X9
Win Source Part Number: 1359503-35PZF270MT81 0X9 Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Hybrid MSL Level: Not Applicable Mfr: Rubycon Series: PZF Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359503-35PZF270MT810X9
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Hybrid
MSL Level: Not Applicable
Mfr: Rubycon
Series: PZF
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 100 mA @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PZF270MT810X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35PZF270MT810X9
Capacitors - Aluminum - Polymer Capacitors 35PZF270MT810X9
CAP ALUM POLY HYB 270UF 35V T/H

CAP ALUM POLY HYB 270UF 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 35PZF270MT810X9 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PZF270MT810X9
Aluminum - Polymer Capacitors 35PZF270MT810X9
CAP ALUM POLY HYB 270UF 35V T/H

CAP ALUM POLY HYB 270UF 35V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-35PZF270MT810X9 1189-35PZF270MT810X9CT-ND 1359503-35PZF270MT810X9 35PZF270MT810X9 35PZF270MT810X9
Product Name 270UF 35V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers