Rubycon Corporation 47uF 35V 100mA Capacitor 35PX47MEFC5X11

Description
Cap Aluminum Lytic 47uF 35V 20% (5 X 11mm) Radial 2mm 100mA 1000h 105°C Product overview: 35PX47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX47MEFC5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 35V 20% (5 X 11mm) Radial 2mm 100mA 1000h 105°C Product overview: 35PX47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX47MEFC5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 35V 100mA Capacitor
58-35PX47MEFC5X11
47uF 35V 100mA Capacitor 58-35PX47MEFC5X11
Cap Aluminum Lytic 47uF 35V 20% (5 X 11mm) Radial 2mm 100mA 1000h 105°C Product overview: 35PX47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX47MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 35V 20% (5 X 11mm) Radial 2mm 100mA 1000h 105°C Product overview: 35PX47MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX47MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1281-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1281-ND
Aluminum Electrolytic Capacitors 1189-1281-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357618-35PX47MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357618-35PX47MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1357618-35PX47MEFC5X11
Win Source Part Number: 1357618-35PX47MEFC5X 11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 10 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357618-35PX47MEFC5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 100 mA @ 120 Hz
Ripple Current @ High Frequency: 150 mA @ 10 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitor Alum Elect, 47Uf, 35V, 20%, Radial; Capacitance Rubycon - 43W4041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 35V, 20%, Radial; Capacitance Rubycon
43W4041
Capacitor Alum Elect, 47Uf, 35V, 20%, Radial; Capacitance Rubycon 43W4041
CAPACITOR ALUM ELECT, 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; Product Height:11mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; Product Height:11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35PX47MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35PX47MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 35PX47MEFC5X11
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35PX47MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35PX47MEFC5X11
47uF 35V ±20% 100mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 35V ±20% 100mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35PX47MEFC5X11 1189-1281-ND 1357618-35PX47MEFC5X11 43W4041 35PX47MEFC5X11 35PX47MEFC5X11
Product Name 47uF 35V 100mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 47Uf, 35V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details