33µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, PX Series, 33 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 33UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1619-1-ND | 08X5003 | 35PX33MEFCTA5X11 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Px Series, 33 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |