Rubycon Corporation Aluminum Electrolytic Capacitors 35PX2200MEFC16X25

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1276-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1276-ND
Aluminum Electrolytic Capacitors 1189-1276-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35PX2200MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35PX2200MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 35PX2200MEFC16X25
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon - 39T8912 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon
39T8912
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon 39T8912
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5002 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5002
Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5002
Aluminium Electrolytic Capacitor, PX Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1276-ND 35PX2200MEFC16X25 39T8912 08X5002
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details