220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Cap Aluminum Lytic 220uF 35V 20% (8 X 11.5mm) Radial 3.5mm 370mA 2000h 85°C Bulk Product overview: 35PK220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V, 370mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, 370mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PK220MEFC8X11.5
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, PK Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 35V RADIAL
CAP ALUM 220UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1268-ND | 58-35PK220MEFC8X11.5 | 39T8904 | 08X4993 | 35PK220MEFC8X11.5 | 35PK220MEFC8X11.5 |
| Product Name | Aluminum Electrolytic Capacitors | 220uF 35V 370mA Capacitor | Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Pk Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |