Rubycon Corporation Aluminum - Polymer Capacitors 35PEV150M8X10.5

Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35PEV150M8X10.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PEV150M8X10.5DKR-ND
Aluminum - Polymer Capacitors 35PEV150M8X10.5DKR-ND
150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PEV150M8X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PEV150M8X10.5CT-ND
Aluminum - Polymer Capacitors 35PEV150M8X10.5CT-ND
150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PEV150M8X10.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
35PEV150M8X10.5TR-ND
Aluminum - Polymer Capacitors 35PEV150M8X10.5TR-ND
150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

150µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 35PEV150M8X10.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35PEV150M8X10.5
Aluminum - Polymer Capacitors 35PEV150M8X10.5
CAP ALUM POLY HYB 150UF 35V SMD

CAP ALUM POLY HYB 150UF 35V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35PEV150M8X10.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35PEV150M8X10.5
Aluminum - Polymer Capacitors 35PEV150M8X10.5
CAP ALUM POLY HYB 150UF 35V SMD

CAP ALUM POLY HYB 150UF 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35PEV150M8X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35PEV150M8X10.5
Capacitors - Aluminum - Polymer Capacitors 35PEV150M8X10.5
CAP ALUM HYB 150UF 20% 35V SMD

CAP ALUM HYB 150UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 35PEV150M8X10.5DKR-ND 35PEV150M8X10.5CT-ND 35PEV150M8X10.5 35PEV150M8X10.5 35PEV150M8X10.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713203 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details