The 35MU683MZ12012 is a film capacitor from Lingto Electronic Limited, featuring a capacitance of 0.068OºF and a rated voltage of 35V DC. It is designed as a surface-mounted device (SMD) and is non-polar, making it suitable for various applications where polarity is not a concern. The capacitor operates within a temperature range of -55°C to +125°C, ensuring reliability in diverse environmental conditions. This component supports lead-free reflow soldering and complies with RoHS standards, making it an environmentally friendly choice. The capacitance tolerance is ±20%, and it exhibits a high insulation resistance of 1000MΩ or more after one minute of applying the rated voltage. The capacitor is also capable of withstanding voltage proof tests at 130% of the rated voltage for short durations without failure. Engineers considering this capacitor should note its compact size and robust specifications, which make it suitable for a wide range of electronic applications.
0.068µF Film Capacitor 35V Acrylic, Metallized 0805 (2012 Metric)
CAP FILM 0.068UF 20% 35VDC 0805
CAP FILM 0.068UF 20% 35VDC 0805
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 35MU683MZ12012-ND | 35MU683MZ12012 | 35MU683MZ12012 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |