Cap Aluminum Lytic 10uF 35V 20% (5 X 5mm) Radial 2mm 27mA 1000h 85°C Automotive Bulk Product overview: 35MS510MEFC5X5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 35V, 27mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 35V, 27mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35MS510MEFC5X5 can be used for catalog matching and distributor lookup.
Manufacturer: Rubycon
Win Source Part Number: 1330503-35MS510MEFC5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 5,000
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 27 mA @ 120 Hz
Ripple Current @ High Frequency: 40.5 mA @ 10 kHz
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 10UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35MS510MEFC5X5 | 1330503-35MS510MEFC5X5 | 35MS510MEFC5X5-ND | 35MS510MEFC5X5 |
| Product Name | Automotive 10uF 35V 27mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |