Rubycon Corporation Aluminum Electrolytic Capacitors 35ML47MEFC8X5

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 35ML47MEFC8X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35ML47MEFC8X5-ND
Aluminum Electrolytic Capacitors 35ML47MEFC8X5-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2326 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K2326
Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K2326
Aluminium Electrolytic Capacitor, ML Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ML Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 35ML47MEFC8X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ML47MEFC8X5
Capacitors - Aluminum Electrolytic Capacitors 35ML47MEFC8X5
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 35ML47MEFC8X5-ND 39K2326 35ML47MEFC8X5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Ml Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details