10µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 10UF 20% 35V RADIAL
RUBYCON 35ML10MEFC4X7Electro
Aluminium Electrolytic Capacitor, ML Series, 10 - F, - 20%, 35 V, 4 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2250-ND | 35ML10MEFC4X7 | 683-35ML10MEFC4X7 | 39K2323 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | RUBYCON 35ML10MEFC4X7Electrolytic Capacitor, Miniature, ML Series, 10 F,20%, 35 V, 4 mm, Radial Leaded | Aluminium Electrolytic Capacitor, Ml Series, 10 F, 20%, 35 V, 4 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |