Rubycon Corporation Aluminum Electrolytic Capacitors 350PX2R2MEFC6.3X11

Description
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1257-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1257-ND
Aluminum Electrolytic Capacitors 1189-1257-ND
2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350PX2R2MEFC6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350PX2R2MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 350PX2R2MEFC6.3X11
CAP ALUM 2.2UF 20% 350V RADIAL

CAP ALUM 2.2UF 20% 350V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 2.2 F, 20%, 350 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5034 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 2.2 F, 20%, 350 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X5034
Aluminium Electrolytic Capacitor, Px Series, 2.2 F, 20%, 350 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X5034
Aluminium Electrolytic Capacitor, PX Series, 2.2 - F, - 20%, 350 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 2.2 - F, - 20%, 350 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1257-ND 350PX2R2MEFC6.3X11 08X5034
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 2.2 F, 20%, 350 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details