Rubycon Corporation Aluminum Electrolytic Capacitors 350HFG1000MBN35X70

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3246-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3246-ND
Aluminum Electrolytic Capacitors 1189-3246-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 5000 Hrs @ 105°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000uF 350V 4120mA Capacitor
58-350HFG1000MBN35X70
1000uF 350V 4120mA Capacitor 58-350HFG1000MBN35X70
Cap Aluminum Lytic 1000uF 350V 20% (35 X 70mm) Snap-In 4120mA 5000h 105°C Product overview: 350HFG1000MBN35X70 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 350V, 4120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 350V, 4120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350HFG1000MBN35X7 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 350V 20% (35 X 70mm) Snap-In 4120mA 5000h 105°C Product overview: 350HFG1000MBN35X70 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 350V, 4120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 350V, 4120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350HFG1000MBN35X70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350HFG1000MBN35X70 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350HFG1000MBN35X70
Capacitors - Aluminum Electrolytic Capacitors 350HFG1000MBN35X70
CAP ALUM 1000UF 20% 350V RADIAL

CAP ALUM 1000UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3246-ND 58-350HFG1000MBN35X70 350HFG1000MBN35X70
Product Name Aluminum Electrolytic Capacitors 1000uF 350V 4120mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details