CAP ALUM 56UF 20% 350V RADIAL
CAP, 56µF, 350V, 20% ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 350BXW56MEFR16X20 | 95AC7619 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 56Μf, 350V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |