Rubycon Corporation Aluminum Electrolytic Capacitors 350BXW270MEFR18X50

Description
CAP ALUM 350V POLAR
Request a Quote Datasheet
Description
CAP ALUM 350V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-350BXW270MEFR18X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXW270MEFR18X50-ND
Aluminum Electrolytic Capacitors 1189-350BXW270MEFR18X50-ND
CAP ALUM 350V POLAR

CAP ALUM 350V POLAR

Buy Now Datasheet
Cap, 270Μf, 350V, 20%; Capacitance Rubycon - 93Y0838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 350V, 20%; Capacitance Rubycon
93Y0838
Cap, 270Μf, 350V, 20%; Capacitance Rubycon 93Y0838
CAP, 270µF, 350V, 20%; Capacitance:270µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 270µF, 350V, 20%; Capacitance:270µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1189-350BXW270MEFR18X50-ND 93Y0838
Product Name Aluminum Electrolytic Capacitors Cap, 270Μf, 350V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details