Rubycon Corporation Aluminum Electrolytic Capacitors 350BXW220MEFR18X40

Description
CAP ALUM 350V POLAR
Request a Quote Datasheet
Description
CAP ALUM 350V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-350BXW220MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXW220MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-350BXW220MEFR18X40-ND
CAP ALUM 350V POLAR

CAP ALUM 350V POLAR

Buy Now Datasheet
Cap, 220Μf, 350V, 20%; Capacitance Rubycon - 15AC9032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 350V, 20%; Capacitance Rubycon
15AC9032
Cap, 220Μf, 350V, 20%; Capacitance Rubycon 15AC9032
CAP, 220µF, 350V, 20%; Capacitance:220µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 350V, 20%; Capacitance:220µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXW220MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXW220MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 350BXW220MEFR18X40
CAP ALUM 220UF 20% 350V RADIAL

CAP ALUM 220UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-350BXW220MEFR18X40-ND 15AC9032 350BXW220MEFR18X40
Product Name Aluminum Electrolytic Capacitors Cap, 220Μf, 350V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details