Rubycon Corporation Aluminum Electrolytic Capacitors 350BXW150MEFR14.5X45

Description
CAP ALUM 350V POLAR
Request a Quote Datasheet
Description
CAP ALUM 350V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-350BXW150MEFR14.5X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXW150MEFR14.5X45-ND
Aluminum Electrolytic Capacitors 1189-350BXW150MEFR14.5X45-ND
CAP ALUM 350V POLAR

CAP ALUM 350V POLAR

Buy Now Datasheet
Cap, 150Μf, 350V, 20%; Capacitance Rubycon - 93Y0837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 350V, 20%; Capacitance Rubycon
93Y0837
Cap, 150Μf, 350V, 20%; Capacitance Rubycon 93Y0837
CAP, 150µF, 350V, 20%; Capacitance:150µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 350V, 20%; Capacitance:150µF; Voltage Rating:350V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:14.5mm; Lead Spacing:7.5mm; Height:45mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXW150MEFR14.5X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXW150MEFR14.5X45
Capacitors - Aluminum Electrolytic Capacitors 350BXW150MEFR14.5X45
CAP ALUM 150UF 20% 350V RADIAL

CAP ALUM 150UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-350BXW150MEFR14.5X45-ND 93Y0837 350BXW150MEFR14.5X45
Product Name Aluminum Electrolytic Capacitors Cap, 150Μf, 350V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers