Rubycon Corporation Aluminum Electrolytic Capacitors 350BXF56M16X20

Description
56µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 350BXF56M16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
350BXF56M16X20-ND
Aluminum Electrolytic Capacitors 350BXF56M16X20-ND
56µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

56µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXF56M16X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
350BXF56M16X20
Capacitors - Aluminum Electrolytic Capacitors 350BXF56M16X20
CAP ALUM 56UF 20% 350V RADIAL

CAP ALUM 56UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 350BXF56M16X20-ND 350BXF56M16X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713193 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details