Rubycon Corporation 6.8uF 350V 280mA Capacitor 350BXC6R8MEFC10X16

Description
Cap Aluminum Lytic 6.8uF 350V 20% (10 X 16mm) Radial 5mm 280mA 10000h 105°C Bulk Product overview: 350BXC6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 350V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 350V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXC6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6.8uF 350V 20% (10 X 16mm) Radial 5mm 280mA 10000h 105°C Bulk Product overview: 350BXC6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 350V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 350V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXC6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8uF 350V 280mA Capacitor
58-350BXC6R8MEFC10X16
6.8uF 350V 280mA Capacitor 58-350BXC6R8MEFC10X16
Cap Aluminum Lytic 6.8uF 350V 20% (10 X 16mm) Radial 5mm 280mA 10000h 105°C Bulk Product overview: 350BXC6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 350V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 350V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXC6R8MEFC10X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6.8uF 350V 20% (10 X 16mm) Radial 5mm 280mA 10000h 105°C Bulk Product overview: 350BXC6R8MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 350V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 350V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXC6R8MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-350BXC6R8MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-350BXC6R8MEFC10X16-ND
Aluminum Electrolytic Capacitors 1189-350BXC6R8MEFC10X16-ND
6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-350BXC6R8MEFC10X16 1189-350BXC6R8MEFC10X16-ND
Product Name 6.8uF 350V 280mA Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details