Rubycon Corporation Aluminum Electrolytic Capacitors 350BXC68MEFCGC18X25

Description
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 350BXC68MEFCGC18X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
350BXC68MEFCGC18X25-ND
Aluminum Electrolytic Capacitors 350BXC68MEFCGC18X25-ND
68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 350BXC68MEFCGC18X25 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
350BXC68MEFCGC18X25
Aluminum Electrolytic Capacitors 350BXC68MEFCGC18X25
CAP ALUM 68UF 20% 350V RADIAL

CAP ALUM 68UF 20% 350V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 350BXC68MEFCGC18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
350BXC68MEFCGC18X25
Capacitors - Aluminum Electrolytic Capacitors 350BXC68MEFCGC18X25
CAP ALUM 68UF 20% 350V RADIAL

CAP ALUM 68UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 350BXC68MEFCGC18X25-ND 350BXC68MEFCGC18X25 350BXC68MEFCGC18X25
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details