47µF 350V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Rubycon 350BXC47MEFC16X20 Capacitor
Rubycon 350BXC47MEFC16X20 Capacitor
Capacitor Al 105deg 47uF 350V 16X20
Cap Aluminum Lytic 47uF 350V 20% (16 X 20mm) Radial 7.5mm 1080mA 12000h 105°C Bulk Product overview: 350BXC47MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 350V, 1080mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 350V, 1080mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-350BXC47MEFC16X20
CAP ALUM 47UF 20% 350V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2246-ND | 7497341P | 7497341 | 58-350BXC47MEFC16X20 | 350BXC47MEFC16X20 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 47uF 350V 1080mA Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |