Rubycon Corporation Capacitors - Aluminum - Polymer Capacitors 2SXB220M1.9X7.3

Description
CAP ALUM POLY 220UF 20% 2V SMD
Datasheet
Description
CAP ALUM POLY 220UF 20% 2V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 2SXB220M1.9X7.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SXB220M1.9X7.3
Capacitors - Aluminum - Polymer Capacitors 2SXB220M1.9X7.3
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2SXB220M1.9X7.3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SXB220M1.9X7.3
Aluminum - Polymer Capacitors 2SXB220M1.9X7.3
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2SXB220M1.9X7.3 2SXB220M1.9X7.3
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers