Rubycon Corporation Aluminum - Polymer Capacitors 2SXB100M

Description
100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-1606-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1606-2-ND
Aluminum - Polymer Capacitors 1189-1606-2-ND
100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C

100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1354296-2SXB100M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1354296-2SXB100M
Capacitors - Aluminum - Polymer Capacitors 1354296-2SXB100M
Win Source Part Number: 1354296-2SXB100M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Polymer MSL Level: 3 (168 Hours) Mfr: Rubycon Series: PC-CON, SXB Package: Tape & Reel Product Status: Obsolete Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 13mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ High Frequency: 3 A @ 100 kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.075" (1.90mm) Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354296-2SXB100M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Polymer
MSL Level: 3 (168 Hours)
Mfr: Rubycon
Series: PC-CON, SXB
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 13mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 3 A @ 100 kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.075" (1.90mm)
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SXB100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SXB100M
Capacitors - Aluminum - Polymer Capacitors 2SXB100M
CAP ALUM POLY 100UF 20% 2V SMD

CAP ALUM POLY 100UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2SXB100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SXB100M
Aluminum - Polymer Capacitors 2SXB100M
CAP ALUM POLY 100UF 20% 2V SMD

CAP ALUM POLY 100UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1606-2-ND 1354296-2SXB100M 2SXB100M 2SXB100M
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details