Rubycon Corporation Aluminum - Polymer Capacitors 2SWZ270MR09

Description
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1601-2-ND
Aluminum - Polymer Capacitors 1189-1601-2-ND
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SWZ270MR09 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2SWZ270MR09
Capacitors - Aluminum - Polymer Capacitors 2SWZ270MR09
CAP ALUM POLY 270UF 20% 2V SMD

CAP ALUM POLY 270UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2SWZ270MR09 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SWZ270MR09
Aluminum - Polymer Capacitors 2SWZ270MR09
CAP ALUM POLY 270UF 20% 2V SMD

CAP ALUM POLY 270UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1601-2-ND 2SWZ270MR09 2SWZ270MR09
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details