Rubycon Corporation SMD 100uF 0.009 Ohm 3000mA Capacitor 2SLE100M

Description
Cap Aluminum Polymer 100uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SLE100M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SLE100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 100uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SLE100M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SLE100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 0.009 Ohm 3000mA Capacitor
69-2SLE100M
SMD 100uF 0.009 Ohm 3000mA Capacitor 69-2SLE100M
Cap Aluminum Polymer 100uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SLE100M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SLE100M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 100uF 2VDC 20% (7.3 X 4.3 X 1.4mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2SLE100M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SLE100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1189-1594-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1594-2-ND
Aluminum - Polymer Capacitors 1189-1594-2-ND
100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

100µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 2SLE100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SLE100M
Aluminum - Polymer Capacitors 2SLE100M
CAP ALUM POLY 100UF 20% 2V SMD

CAP ALUM POLY 100UF 20% 2V SMD

Supplier's Site Datasheet
CAP ALUM POLY 100UF 20% 2V SMD - 683-2SLE100M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 100UF 20% 2V SMD
683-2SLE100M
CAP ALUM POLY 100UF 20% 2V SMD 683-2SLE100M
CAP ALUM POLY 100UF 20% 2V SMD

CAP ALUM POLY 100UF 20% 2V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 2SLE100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SLE100M
Capacitors - Aluminum - Polymer Capacitors 2SLE100M
CAP ALUM POLY 100UF 20% 2V SMD

CAP ALUM POLY 100UF 20% 2V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SLE100M 1189-1594-2-ND 2SLE100M 683-2SLE100M 2SLE100M
Product Name SMD 100uF 0.009 Ohm 3000mA Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors CAP ALUM POLY 100UF 20% 2V SMD Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details