Rubycon Corporation Aluminum Electrolytic Capacitors 25ZT1000M12.5X25

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25ZT1000M12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25ZT1000M12.5X25-ND
Aluminum Electrolytic Capacitors 25ZT1000M12.5X25-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZT1000M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZT1000M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 25ZT1000M12.5X25
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zt Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 26M6969 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zt Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
26M6969
Aluminium Electrolytic Capacitor, Zt Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 26M6969
Aluminium Electrolytic Capacitor, ZT Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZT Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 25ZT1000M12.5X25-ND 25ZT1000M12.5X25 26M6969
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zt Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details