Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLS2200MEFC12.5X30

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2592-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2592-ND
Aluminum Electrolytic Capacitors 1189-2592-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y5122 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
75Y5122
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 75Y5122
Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLS2200MEFC12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLS2200MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 25ZLS2200MEFC12.5X30
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2592-ND 75Y5122 25ZLS2200MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details