Capacitor Al 105deg 470uF 25V 8x20
Capacitor Al 105deg 470uF 25V 8x20
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V RADIAL
Aluminium Electrolytic Capacitor, ZLK Series, 470 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7258158 | 25ZLK470M8X20-ND | 25ZLK470M8X20 | 13T1476 | 25ZLK470M8X20 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlk Series, 470 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |