Rubycon Corporation Aluminium Capacitors 25ZLJ150M6.3X11

Description
Capacitor Al 105deg 150uF 25V 6.3x11
Request a Quote Datasheet
Description
Capacitor Al 105deg 150uF 25V 6.3x11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258944
Aluminium Capacitors 7258944
Capacitor Al 105deg 150uF 25V 6.3x11

Capacitor Al 105deg 150uF 25V 6.3x11

Supplier's Site
Aluminium Capacitors - 7258944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258944P
Aluminium Capacitors 7258944P
Capacitor Al 105deg 150uF 25V 6.3x11

Capacitor Al 105deg 150uF 25V 6.3x11

Supplier's Site
Aluminium Capacitors - 1726169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726169
Aluminium Capacitors 1726169
Capacitor Al 105deg 150uF 25V 6.3x11

Capacitor Al 105deg 150uF 25V 6.3x11

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1247-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1247-ND
Aluminum Electrolytic Capacitors 1189-1247-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
150uF 25V 700mA Capacitor
58-25ZLJ150M6.3X11
150uF 25V 700mA Capacitor 58-25ZLJ150M6.3X11
150uF 25V Al Lytic Cap Radial 2.5mm 700mA 105C Product overview: 25ZLJ150M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 25V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 25V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ150M6.3X11 can be used for catalog matching and distributor lookup.

150uF 25V Al Lytic Cap Radial 2.5mm 700mA 105C Product overview: 25ZLJ150M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 25V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 25V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ150M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLJ150M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLJ150M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 25ZLJ150M6.3X11
CAP ALUM 150UF 20% 25V RADIAL

CAP ALUM 150UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 84R1035 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
84R1035
Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 84R1035
Aluminium Electrolytic Capacitor, ZLJ Series, 150 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 150 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258944 7258944P 1189-1247-ND 58-25ZLJ150M6.3X11 25ZLJ150M6.3X11 84R1035
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 150uF 25V 700mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details