The Win Source Electronics part number 1358020-25ZLJ1200M10
Win Source Part Number: 1358020-25ZLJ1200M10
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.74 A @ 120 Hz
Ripple Current @ High Frequency: 2.9 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 24 mOhms
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 1200uF 25V 20% (10 X 25mm) Radial 5mm 2900mA 10000h 105°C Bulk Product overview: 25ZLJ1200M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 25V, 2900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 25V, 2900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ1200M10X25 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, ZLJ Series, 1200 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes
1200uF 25V 24mΩ@100kHz ±20% 2.9A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 1200UF 20% 25V RADIAL
CAP ALUM 1200UF 20% 25V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358020-25ZLJ1200M10X25 | 1189-1246-ND | 58-25ZLJ1200M10X25 | 08X4959 | 25ZLJ1200M10X25 | 25ZLJ1200M10X25 | 25ZLJ1200M10X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1200uF 25V 2900mA Capacitor | Aluminium Electrolytic Capacitor, Zlj Series, 1200 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1200 microF | 1200 microF | 1.20E9 microF | 1200 microF | 1200 microF | 1200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |