Rubycon Corporation Aluminium Capacitors 25ZLJ1000M10X20

Description
Capacitor Al 105deg 1000uF 25V 10x20
Request a Quote Datasheet
Description
Capacitor Al 105deg 1000uF 25V 10x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258962
Aluminium Capacitors 7258962
Capacitor Al 105deg 1000uF 25V 10x20

Capacitor Al 105deg 1000uF 25V 10x20

Supplier's Site
Aluminium Capacitors - 7258962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258962P
Aluminium Capacitors 7258962P
Capacitor Al 105deg 1000uF 25V 10x20

Capacitor Al 105deg 1000uF 25V 10x20

Supplier's Site
Aluminium Capacitors - 1726277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726277
Aluminium Capacitors 1726277
Capacitor Al 105deg 1000uF 25V 10x20

Capacitor Al 105deg 1000uF 25V 10x20

Supplier's Site
Singapore, Singapore
1000uF 25V Capacitor
58-25ZLJ1000M10X20
1000uF 25V Capacitor 58-25ZLJ1000M10X20
1000uF 25V Radial Aluminum Electrolytic Capacitor Product overview: 25ZLJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ1000M10X20 can be used for catalog matching and distributor lookup.

1000uF 25V Radial Aluminum Electrolytic Capacitor Product overview: 25ZLJ1000M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLJ1000M10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1245-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1245-ND
Aluminum Electrolytic Capacitors 1189-1245-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLJ1000M10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLJ1000M10X20
Capacitors - Aluminum Electrolytic Capacitors 25ZLJ1000M10X20
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 25V, Radial; Capacitance Rubycon - 84R1034 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 25V, Radial; Capacitance Rubycon
84R1034
Aluminum Electrolytic Capacitor, 1000Uf, 25V, Radial; Capacitance Rubycon 84R1034
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 25V, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 25V, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25ZLJ1000M10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLJ1000M10X20
Aluminum Electrolytic Capacitors 25ZLJ1000M10X20
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258962 7258962P 58-25ZLJ1000M10X20 1189-1245-ND 25ZLJ1000M10X20 84R1034 25ZLJ1000M10X20
Product Name Aluminium Capacitors Aluminium Capacitors 1000uF 25V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 25V, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details