Rubycon Corporation Aluminum Capacitors - 25ZLH820MEFC10X20 25ZLH820MEFC10X20

Description
Manufacturer: Rubycon Win Source Part Number: 850348-25ZLH820MEFC1 0X20 Series: ZLH Features: 820 µF 25 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2915, 25ZLH820MEFC10X20-ND
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 850348-25ZLH820MEFC1 0X20 Series: ZLH Features: 820 µF 25 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2915, 25ZLH820MEFC10X20-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 25ZLH820MEFC10X20 - 850348-25ZLH820MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 25ZLH820MEFC10X20
850348-25ZLH820MEFC10X20
Aluminum Capacitors - 25ZLH820MEFC10X20 850348-25ZLH820MEFC10X20
Manufacturer: Rubycon Win Source Part Number: 850348-25ZLH820MEFC1 0X20 Series: ZLH Features: 820 µF 25 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2915, 25ZLH820MEFC10X20-ND

Manufacturer: Rubycon
Win Source Part Number: 850348-25ZLH820MEFC10X20
Series: ZLH
Features: 820 µF 25 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2915, 25ZLH820MEFC10X20-ND

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2915-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2915-ND
Aluminum Electrolytic Capacitors 1189-2915-ND
820µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7259035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7259035
Aluminium Capacitors 7259035
Rubycon 25ZLH820MEFC10X20 Capacitor

Rubycon 25ZLH820MEFC10X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7259035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7259035P
Aluminium Capacitors 7259035P
Capacitor Al 105deg 820uF 25V 10x20

Capacitor Al 105deg 820uF 25V 10x20

Supplier's Site
Singapore, Singapore
820uF 25V 1.96A Capacitor
58-25ZLH820MEFC10X20
820uF 25V 1.96A Capacitor 58-25ZLH820MEFC10X20
820uF 25V Radial Al Electrolytic Cap, 10x20mm, 20mR, 1.96A Product overview: 25ZLH820MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 25V, 1.96A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 25V, 1.96A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH820MEFC10X20 can be used for catalog matching and distributor lookup.

820uF 25V Radial Al Electrolytic Cap, 10x20mm, 20mR, 1.96A Product overview: 25ZLH820MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 25V, 1.96A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 25V, 1.96A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH820MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RUBYCON 25ZLH820MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded - 683-25ZLH820MEFC10X20 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 25ZLH820MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded
683-25ZLH820MEFC10X20
RUBYCON 25ZLH820MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded 683-25ZLH820MEFC10X20
RUBYCON 25ZLH820MEFC10X20Ele ctrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded

RUBYCON 25ZLH820MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded

Supplier's Site
Aluminum Electrolytic Capacitors - 25ZLH820MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH820MEFC10X20
Aluminum Electrolytic Capacitors 25ZLH820MEFC10X20
CAP ALUM 820UF 20% 25V RADIAL

CAP ALUM 820UF 20% 25V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial; Capacitance Rubycon - 11R0027 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial; Capacitance Rubycon
11R0027
Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial; Capacitance Rubycon 11R0027
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 25V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 25V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH820MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH820MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 25ZLH820MEFC10X20
CAP ALUM 820UF 20% 25V RADIAL

CAP ALUM 820UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850348-25ZLH820MEFC10X20 1189-2915-ND 7259035 7259035P 58-25ZLH820MEFC10X20 683-25ZLH820MEFC10X20 25ZLH820MEFC10X20 11R0027 25ZLH820MEFC10X20
Product Name Aluminum Capacitors - 25ZLH820MEFC10X20 Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 820uF 25V 1.96A Capacitor RUBYCON 25ZLH820MEFC10X20Electrolytic Capacitor, Miniature, ZLH Series, 820 F,20%, 25 V, 10 mm, Radial Leaded Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 820Uf, 25V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details