Cap Aluminum Lytic 680uF 25V 20% (10 X 16mm) Radial 5mm 1760mA 10000h 105°C Ammo Product overview: 25ZLH680MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 1760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 1760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH680MEFCT810X
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 680UF 20% 25V RADIAL
CAP ALUM 680UF 20% 25V RADIAL
680uF 25V 28mΩ@100kHz ±20% 1.76A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25ZLH680MEFCT810X16 | 1189-4174-3-ND | 25ZLH680MEFCT810X16 | 25ZLH680MEFCT810X16 | 25ZLH680MEFCT810X16 |
| Product Name | 680uF 25V 1760mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF | 680 microF |