Rubycon Corporation Aluminum Electrolytic Capacitors 25ZLH470MEFC10X12.5

Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Description
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, ZLH Series, with a capacitance of 470 µF, a tolerance of ±20%, and a rated voltage of 25 V, is designed for applications requiring miniaturization and long life. It operates within a temperature range of -40°C to +105°C and has an endurance rating of 6000 to 10000 hours at 105°C. The capacitor features low impedance and is RoHS compliant, making it suitable for environmentally conscious designs. Its radial leaded configuration allows for easy integration into various electronic circuits. The product is characterized by a maximum leakage current defined by the formula I = 0.01CV or 3µA, whichever is greater, ensuring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, ZLH Series, with a capacitance of 470 µF, a tolerance of ±20%, and a rated voltage of 25 V, is designed for applications requiring miniaturization and long life. It operates within a temperature range of -40°C to +105°C and has an endurance rating of 6000 to 10000 hours at 105°C. The capacitor features low impedance and is RoHS compliant, making it suitable for environmentally conscious designs. Its radial leaded configuration allows for easy integration into various electronic circuits. The product is characterized by a maximum leakage current defined by the formula I = 0.01CV or 3µA, whichever is greater, ensuring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1869-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1869-ND
Aluminum Electrolytic Capacitors 1189-1869-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V 1.33A Capacitor
58-25ZLH470MEFC10X12.5
470uF 25V 1.33A Capacitor 58-25ZLH470MEFC10X12.5
470uF 25V Aluminum Electrolytic Capacitor, Radial, 1.33A Ripple Product overview: 25ZLH470MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.33A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.33A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH470MEFC10X12 .5 can be used for catalog matching and distributor lookup.

470uF 25V Aluminum Electrolytic Capacitor, Radial, 1.33A Ripple Product overview: 25ZLH470MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.33A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.33A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH470MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7037517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037517
Aluminium Capacitors 7037517
Capacitor Al 105deg 470uF 25V 10x12.5

Capacitor Al 105deg 470uF 25V 10x12.5

Supplier's Site
Aluminium Capacitors - 7037517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037517P
Aluminium Capacitors 7037517P
Capacitor Al 105deg 470uF 25V 10x12.5

Capacitor Al 105deg 470uF 25V 10x12.5

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25ZLH470MEFC10X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25ZLH470MEFC10X12.5
470uF 25V 39mΩ@100kHz ±20% 1.33A@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 25V 39mΩ@100kHz ±20% 1.33A@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZLH470MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZLH470MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 25ZLH470MEFC10X12.5
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Cap Aluminum Lytic 470uF 25V 20% (10 X 12.5mm) Rad - 25ZLH470MEFC10X12.5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Aluminum Lytic 470uF 25V 20% (10 X 12.5mm) Rad
25ZLH470MEFC10X12.5
Cap Aluminum Lytic 470uF 25V 20% (10 X 12.5mm) Rad 25ZLH470MEFC10X12.5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1728 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
39K1728
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 39K1728
Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25ZLH470MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25ZLH470MEFC10X12.5
Aluminum Electrolytic Capacitors 25ZLH470MEFC10X12.5
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1869-ND 58-25ZLH470MEFC10X12.5 7037517 7037517P 25ZLH470MEFC10X12.5 25ZLH470MEFC10X12.5 25ZLH470MEFC10X12.5 39K1728 25ZLH470MEFC10X12.5
Product Name Aluminum Electrolytic Capacitors 470uF 25V 1.33A Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 470uF 25V 20% (10 X 12.5mm) Rad Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details