390µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 390uF 25V 20% (8 X 16mm) Radial 3.5mm 1250mA 8000h 105°C Bulk Product overview: 25ZLH390MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 25V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 25V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLH390MEFC8X16 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rubycon
Category: Capacitors Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Product Status: Active
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
390uF 25V ±20% Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 390UF 20% 25V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2242-ND | 58-25ZLH390MEFC8X16 | 25ZLH390MEFC8X16 | 25ZLH390MEFC8X16 | |
| Product Name | Aluminum Electrolytic Capacitors | 390uF 25V 1250mA Capacitor | Capacitors Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |