Capacitor Al 105deg 330uF 25V 10x12.5
Capacitor Al 105deg 330uF 25V 10x12.5
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
330uF 25V Aluminum Electrolytic Capacitor, Radial, 10x12.5mm, 1.43A Product overview: 25ZLG330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 1.43A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 1.43A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZLG330MEFC10X12
Aluminium Electrolytic Capacitor, ZLG Series, 330 - F, - 20%, 25 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 330UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7259013 | 1189-25ZLG330MEFC10X12.5-ND | 58-25ZLG330MEFC10X12.5 | 11R0023 | 25ZLG330MEFC10X12.5 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 330uF 25V 1.43A Capacitor | Aluminium Electrolytic Capacitor, Zlg Series, 330 F, 20%, 25 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |