Rubycon Corporation Capacitor Alum Elect, 47Uf, 25V, 20%, Radial; Capacitance Rubycon 25ZL47MEFC5X11

Description
CAPACITOR ALUM ELECT, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELECT, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elect, 47Uf, 25V, 20%, Radial; Capacitance Rubycon - 54T5507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 25V, 20%, Radial; Capacitance Rubycon
54T5507
Capacitor Alum Elect, 47Uf, 25V, 20%, Radial; Capacitance Rubycon 54T5507
CAPACITOR ALUM ELECT, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54T5507
Product Name Capacitor Alum Elect, 47Uf, 25V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers