Rubycon Corporation Aluminium Capacitors 25ZL470MEFC8X20

Description
Capacitor Al 105deg 470uF 25V 8x20
Request a Quote Datasheet
Description
Capacitor Al 105deg 470uF 25V 8x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037286
Aluminium Capacitors 7037286
Capacitor Al 105deg 470uF 25V 8x20

Capacitor Al 105deg 470uF 25V 8x20

Supplier's Site
Aluminium Capacitors - 7037286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037286P
Aluminium Capacitors 7037286P
Capacitor Al 105deg 470uF 25V 8x20

Capacitor Al 105deg 470uF 25V 8x20

Supplier's Site
Aluminium Capacitors - 1727561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727561
Aluminium Capacitors 1727561
Capacitor Al 105deg 470uF 25V 8x20

Capacitor Al 105deg 470uF 25V 8x20

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2914-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2914-ND
Aluminum Electrolytic Capacitors 1189-2914-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 25V 1.25A Capacitor
58-25ZL470MEFC8X20
470uF 25V 1.25A Capacitor 58-25ZL470MEFC8X20
470uF 25V Radial Al Electrolytic Cap 20% 1.25A 105C Product overview: 25ZL470MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZL470MEFC8X20 can be used for catalog matching and distributor lookup.

470uF 25V Radial Al Electrolytic Cap 20% 1.25A 105C Product overview: 25ZL470MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25ZL470MEFC8X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Radial; Capacitance Rubycon - 96K4136 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Radial; Capacitance Rubycon
96K4136
Aluminum Electrolytic Capacitor 470Uf 25V 20%, Radial; Capacitance Rubycon 96K4136
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF 25V 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZL470MEFC8X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25ZL470MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 25ZL470MEFC8X20
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037286 7037286P 1189-2914-ND 58-25ZL470MEFC8X20 96K4136 25ZL470MEFC8X20
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 470uF 25V 1.25A Capacitor Aluminum Electrolytic Capacitor 470Uf 25V 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details