Rubycon Corporation Aluminium Capacitors 25ZL2200MEFC12.5X35

Description
Capacitor Al 105deg 2200uF 25V 12.5x35
Request a Quote Datasheet
Description
Capacitor Al 105deg 2200uF 25V 12.5x35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037305
Aluminium Capacitors 7037305
Capacitor Al 105deg 2200uF 25V 12.5x35

Capacitor Al 105deg 2200uF 25V 12.5x35

Supplier's Site
Aluminium Capacitors - 7037305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037305P
Aluminium Capacitors 7037305P
Capacitor Al 105deg 2200uF 25V 12.5x35

Capacitor Al 105deg 2200uF 25V 12.5x35

Supplier's Site
Aluminium Capacitors - 1726355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726355
Aluminium Capacitors 1726355
Capacitor Al 105deg 2200uF 25V 12.5x35

Capacitor Al 105deg 2200uF 25V 12.5x35

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-25ZL2200MEFC12.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25ZL2200MEFC12.5X35-ND
Aluminum Electrolytic Capacitors 1189-25ZL2200MEFC12.5X35-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6511 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6511
Aluminium Electrolytic Capacitor, Zl Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6511
Aluminium Electrolytic Capacitor, ZL Series, 2200 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 2200 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25ZL2200MEFC12.5X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25ZL2200MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 25ZL2200MEFC12.5X35
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037305 7037305P 1189-25ZL2200MEFC12.5X35-ND 31M6511 25ZL2200MEFC12.5X35
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 2200 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details