Category: Connectors,Interconn
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
CAP ALUM 100UF 20% 25V RADIAL Product overview: 25YXM100MEFRT16.3X11
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 100UF 20% 25V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25YXM100MEFRT16.3X11 | 1189-25YXM100MEFRT16.3X11TB-ND | 25YXM100MEFRT16.3X11 | |
| Product Name | Connectors,Interconnects | 100UF 25V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 25 volts | 25 volts | |
| WVAC | 6.3 volts | 25 volts | 25 volts | |
| Packing Method | Bulk; Bulk | Tape & Box (TB) | Tape Reel |