330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 330UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-3724-1-ND | 25YXG330MEFCT78X11.5 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |