Rubycon Corporation 100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS 25YXG100MLLCT16.3X11

Description
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS - 683-25YXG100MLLCT16.3X11 - Utmel Electronic Limited
Hong Kong, China
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
683-25YXG100MLLCT16.3X11
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS 683-25YXG100MLLCT16.3X11
100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25YXG100MLLCT16.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25YXG100MLLCT16.3X11
100uF 25V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 683-25YXG100MLLCT16.3X11 25YXG100MLLCT16.3X11
Product Name 100uF -55℃~+105℃ 25V 2.5mm ±20% Straight,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers