Rubycon Corporation 220uF 25V 400mA Capacitor 25YXF220M8X11.5

Description
Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 25YXF220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF220M8X11.5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 25YXF220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF220M8X11.5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 25V 400mA Capacitor
58-25YXF220M8X11.5
220uF 25V 400mA Capacitor 58-25YXF220M8X11.5
Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 25YXF220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF220M8X11.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 25YXF220M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF220M8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - 25YXF220M8X11.5 - 1036185-25YXF220M8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 25YXF220M8X11.5
1036185-25YXF220M8X11.5
Aluminum Capacitors - 25YXF220M8X11.5 1036185-25YXF220M8X11.5
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036185-25YXF220M8X1 1.5 Packaging: Bulk Termination: Through Hole Voltage: 25 V Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Leakage Current: 3 µA ESR (Equivalent Series Resistance): 250 mΩ Ripple Current: 400 mA Dielectric Material: Aluminium Height: 11.5 mm Number of Pins: 2 Diameter: 8 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): 25YXH220MEFC8X11.5; EEU-TP1E221; EEU-TP1E221B; UUD1E221MNL1GS; UHE1E221MPD1TD; UCW1E221MNL1GS; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 25 V Lead Pitch: 3.5 mm Lead Diameter: 600 µm Life (Hours): 7000 hours

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036185-25YXF220M8X11.5
Packaging: Bulk
Termination: Through Hole
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 250 mΩ
Ripple Current: 400 mA
Dielectric Material: Aluminium
Height: 11.5 mm
Number of Pins: 2
Diameter: 8 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): 25YXH220MEFC8X11.5; EEU-TP1E221; EEU-TP1E221B; UUD1E221MNL1GS; UHE1E221MPD1TD; UCW1E221MNL1GS;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 25 V
Lead Pitch: 3.5 mm
Lead Diameter: 600 µm
Life (Hours): 7000 hours

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-25YXF220M8X11.5 1036185-25YXF220M8X11.5
Product Name 220uF 25V 400mA Capacitor Aluminum Capacitors - 25YXF220M8X11.5
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers