Rubycon Corporation Aluminum Electrolytic Capacitors 25YK1000MEFC10X16

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25YK1000MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25YK1000MEFC10X16-ND
Aluminum Electrolytic Capacitors 25YK1000MEFC10X16-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YK1000MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YK1000MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 25YK1000MEFC10X16
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 25YK1000MEFC10X16-ND 25YK1000MEFC10X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details