15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
CAP, 15000µF, 25V, ALU ELEC, SNAP-IN; Capacitance:15000µF;
CAP ALUM 15000UF 20% 25V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2907-ND | 50AC7758 | 25USC15000MEFCSN30X25 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 15000Μf, 25V, Alu Elec, Snap-In; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |