100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm 1000 Hrs @ 125°C
SMD Aluminium Electrolytic Capacitor, TXV Series, 100 F, 25 V, Radial Can - SMD, 6.3 mm, 11 ohm RoHS Compliant: Yes
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2119-6-ND | 1189-2119-1-ND | 13T1473 | 25TXV100M6.3X8 | 25TXV100M6.3X8 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Txv Series, 100 F, 25 V, Radial Can Smd, 6.3 Mm, 11 Ohm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |