Cap Aluminum Lytic 1200uF 25V 20% (12.5 X 16mm) SMD 1200mA 10000h 105°C Product overview: 25TRV1200M12.5X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200uF, 25V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1200uF, 25V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25TRV1200M12.5X16
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 1200UF 20% 25V SMD
CAP, 1200µF, 25V, SMD; AE Capacitor Case:Radial Can; Capacitance:1200µF; Voltage Rating:25V; ESR:0.074ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25TRV1200M12.5X16 | 1189-3549-1-ND | 1189-3549-6-ND | 25TRV1200M12.5X16 | 91Y7200 |
| Product Name | SMD 1200uF 25V 1200mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1200Μf, 25V, Smd; Ae Capacitor Case Rubycon |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.20E9 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |