Rubycon Corporation Aluminum Electrolytic Capacitors 25TRV1000M12.5X13.5

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3548-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3548-6-ND
Aluminum Electrolytic Capacitors 1189-3548-6-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3548-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3548-2-ND
Aluminum Electrolytic Capacitors 1189-3548-2-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3548-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3548-1-ND
Aluminum Electrolytic Capacitors 1189-3548-1-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Rubycon - 91Y7199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Rubycon
91Y7199
Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Rubycon 91Y7199
CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can; Capacitance:1000µF; Voltage Rating:25V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 25V, SMD; AE Capacitor Case:Radial Can; Capacitance:1000µF; Voltage Rating:25V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25TRV1000M12.5X13.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25TRV1000M12.5X13.5
Capacitors - Aluminum Electrolytic Capacitors 25TRV1000M12.5X13.5
CAP ALUM 1000UF 20% 25V SMD

CAP ALUM 1000UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3548-6-ND 1189-3548-2-ND 91Y7199 25TRV1000M12.5X13.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 1000Μf, 25V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers